ebm-papst Inc. DC tangential blower QG030-148/12

Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet
Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC tangential blower - QG030-148/12 - ebm-papst Inc.
Farmington, CT, United States
DC tangential blower
QG030-148/12
DC tangential blower QG030-148/12
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage

Stable performance to meet all requirements


Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics.

The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise.

Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required.


The advantages of ebm-papst tangential blowers at a glance:

  • Low noise with high air flow rates and low back pressures
  • High air throughput with low flow velocities
  • Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled
  • Extremely shallow design
  • Moisture-proof versions for refrigeration applications, for example
  • Higher speeds with GreenTech EC motors than with AC motors
  • Power adjustment via PWM signal or 0–10 V analog voltage
Buy Now Datasheet
Centrifugal Fans - 1757066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
1757066
Centrifugal Fans 1757066
ebm-papst QG030-148/12 Centrifugal Fan

ebm-papst QG030-148/12 Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC CrossFlow Blower, 148x30mm Round, 12VDC, 44CFM, 49dBA, 6.2W, 1550RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Blowers DC CrossFlow Blower, 148x30mm Round, 12VDC, 44CFM, 49dBA, 6.2W, 1550RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Buy Now Datasheet
Blower; 8 to 14 V; 44 CFM; 12 VDC; Aluminum (Housing/Propeller); 6.2 W; 49 dBA - 70105415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower; 8 to 14 V; 44 CFM; 12 VDC; Aluminum (Housing/Propeller); 6.2 W; 49 dBA
70105415
Blower; 8 to 14 V; 44 CFM; 12 VDC; Aluminum (Housing/Propeller); 6.2 W; 49 dBA 70105415
Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc. Use One Crossflow Instead of Multiple Tubeaxial Fans Speed Controlled By Varying the Voltage Reverse Polarity and Locked Rotor Protection Long, Narrow Air Flow Path for Very Efficient Cooling

Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–).
Features:

  • Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration
  • Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc.
  • Use One Crossflow Instead of Multiple Tubeaxial Fans
  • Speed Controlled By Varying the Voltage
  • Reverse Polarity and Locked Rotor Protection
  • Long, Narrow Air Flow Path for Very Efficient Cooling
Supplier's Site
Dc Cross Flow Blower, 47.5 X 50Mm, 12V; Blower Type Ebm-Papst - 53M6367 - Newark, An Avnet Company
Chicago, IL, United States
Dc Cross Flow Blower, 47.5 X 50Mm, 12V; Blower Type Ebm-Papst
53M6367
Dc Cross Flow Blower, 47.5 X 50Mm, 12V; Blower Type Ebm-Papst 53M6367
DC CROSS FLOW BLOWER, 47.5 X 50MM, 12V; Blower Type:Crossflow; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:44CFM; Air Flow - m3/min:1.25m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

DC CROSS FLOW BLOWER, 47.5 X 50MM, 12V; Blower Type:Crossflow; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:44CFM; Air Flow - m3/min:1.25m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number QG030-148/12 1757066 QG030-148/12 70105415 53M6367
Product Name DC tangential blower Centrifugal Fans Blowers Blower; 8 to 14 V; 44 CFM; 12 VDC; Aluminum (Housing/Propeller); 6.2 W; 49 dBA Dc Cross Flow Blower, 47.5 X 50Mm, 12V; Blower Type Ebm-Papst
Applications / Use HVAC Product / Process Cooling
Product Form Packaged
Environment Clean
Air Flow Rate 44 SCFM (75 m³/hr) 44 SCFM (75 m³/hr) 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr)
Temperature Range -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2414974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 285 SCFM (485 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details