ebm-papst Inc. Emc Screen Filter, 80Mm, Steel; For Use With Ebm-Papst PRF80

Description
EMC SCREEN FILTER, 80MM, STEEL; For Use With:EBM Papst 8000 Series AC Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EMC SCREEN FILTER, 80MM, STEEL; For Use With:EBM Papst 8000 Series AC Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emc Screen Filter, 80Mm, Steel; For Use With Ebm-Papst - 71Y6020 - Newark, An Avnet Company
Chicago, IL, United States
Emc Screen Filter, 80Mm, Steel; For Use With Ebm-Papst
71Y6020
Emc Screen Filter, 80Mm, Steel; For Use With Ebm-Papst 71Y6020
EMC SCREEN FILTER, 80MM, STEEL; For Use With:EBM Papst 8000 Series AC Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

EMC SCREEN FILTER, 80MM, STEEL; For Use With:EBM Papst 8000 Series AC Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 71Y6020
Product Name Emc Screen Filter, 80Mm, Steel; For Use With Ebm-Papst
Filter Medium Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512736 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details