ebm-papst Inc. Emc Screen Filter, 119Mm, Steel; For Use With Ebm-Papst PRF120

Description
EMC SCREEN FILTER, 119MM, STEEL; For Use With:EBM Papst 4000 Series AC Axial Fans; Fan Frame Size:119mm; Fixing Centers:104.8mm; Guard Material:Steel; Filter Material:Steel; Product Range:- RoHS Compliant: Yes
Description
EMC SCREEN FILTER, 119MM, STEEL; For Use With:EBM Papst 4000 Series AC Axial Fans; Fan Frame Size:119mm; Fixing Centers:104.8mm; Guard Material:Steel; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emc Screen Filter, 119Mm, Steel; For Use With Ebm-Papst - 71Y9967 - Newark, An Avnet Company
Chicago, IL, United States
Emc Screen Filter, 119Mm, Steel; For Use With Ebm-Papst
71Y9967
Emc Screen Filter, 119Mm, Steel; For Use With Ebm-Papst 71Y9967
EMC SCREEN FILTER, 119MM, STEEL; For Use With:EBM Papst 4000 Series AC Axial Fans; Fan Frame Size:119mm; Fixing Centers:104.8mm; Guard Material:Steel; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

EMC SCREEN FILTER, 119MM, STEEL; For Use With:EBM Papst 4000 Series AC Axial Fans; Fan Frame Size:119mm; Fixing Centers:104.8mm; Guard Material:Steel; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 71Y9967
Product Name Emc Screen Filter, 119Mm, Steel; For Use With Ebm-Papst
Filter Medium Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512550 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details