Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042324-PMFA80T
Color: Black
Length: 86.5 mm
Mounting: SMD (SMT)
Thickness: 11 mm
Height: 80 mm
Material: Nylon, Resin
Width: 86.5 mm
Categories: OEM Parts(O-R)
Case / Package: Axial
Alternative Parts (Cross-Reference): MCSC80-P15/45PMFA-80
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042324-PMFA80T |
| Product Name | OEM Parts - OEM Parts (O - R) - PMFA80T |