ebm-papst Inc. Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst PG1W-012-060-13

Description
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes
Datasheet
Description
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst - 79Y9294 - Newark, An Avnet Company
Chicago, IL, United States
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst
79Y9294
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst 79Y9294
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes

FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 79Y9294
Product Name Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst
L 72 mm (2.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details