ebm-papst Inc. Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst PG1W-012-060-06

Description
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes
Datasheet
Description
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst - 79Y9288 - Newark, An Avnet Company
Chicago, IL, United States
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst
79Y9288
Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst 79Y9288
FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes

FANSINK, 7DBA, 12VDC; Thermal Resistance:-; External Height - Metric:60.2mm; External Width - Metric:72mm; External Length - Metric:72mm; Flow Rate Max:-; Noise Rating:7dBA; Heat Sink Mounting:Screw; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 79Y9288
Product Name Fansink, 7Dba, 12Vdc; Thermal Resistance Ebm-Papst
L 72 mm (2.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 9033172 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details