ebm-papst Inc. Ac Motor, 60Hz, 100W, 1550Rpm; Ac Motor Type Ebm-Papst M4Q045-EF03-04

Description
AC MOTOR, 60HZ, 100W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:100W; Starting Torque:- RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 60HZ, 100W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:100W; Starting Torque:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 60Hz, 100W, 1550Rpm; Ac Motor Type Ebm-Papst - 82T8509 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 60Hz, 100W, 1550Rpm; Ac Motor Type Ebm-Papst
82T8509
Ac Motor, 60Hz, 100W, 1550Rpm; Ac Motor Type Ebm-Papst 82T8509
AC MOTOR, 60HZ, 100W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:100W; Starting Torque:- RoHS Compliant: Yes

AC MOTOR, 60HZ, 100W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:100W; Starting Torque:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 82T8509
Product Name Ac Motor, 60Hz, 100W, 1550Rpm; Ac Motor Type Ebm-Papst
Unlock Full Specs
to access all available technical data

Similar Products

SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Composite - 18400350G930C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details