AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 23H0537 |
| Product Name | Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst |