ebm-papst Inc. Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst M4Q045-DA05-01

Description
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst - 23H0537 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst
23H0537
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst 23H0537
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes

AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 23H0537
Product Name Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series AC Right Angle Gearmotor - 0646 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC synchronous motor 220V 50Hz 2.5RPM - YHD-60KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0188 HP
Continuous Current 0.5000 amps
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details