ebm-papst Inc. Axial Fan Motor; Ac Motor Type Ebm-Papst M4Q045-CF07-04

Description
AXIAL FAN MOTOR; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:60W; Starting Torque:-; Operating Temperature Min:-30°CRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN MOTOR; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:60W; Starting Torque:-; Operating Temperature Min:-30°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan Motor; Ac Motor Type Ebm-Papst - 67H4989 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan Motor; Ac Motor Type Ebm-Papst
67H4989
Axial Fan Motor; Ac Motor Type Ebm-Papst 67H4989
AXIAL FAN MOTOR; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:60W; Starting Torque:-; Operating Temperature Min:-30°CRoHS Compliant: Yes

AXIAL FAN MOTOR; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:60W; Starting Torque:-; Operating Temperature Min:-30°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 67H4989
Product Name Axial Fan Motor; Ac Motor Type Ebm-Papst
Operating Temperature -22 to ? F (-30 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6014-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0308 HP
Continuous Current 0.4000 amps
View Details
 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details