MOTOR, CAPACITANCE; Rotation Direction:CW (Clockwise); Supply Voltage VAC:-; Frequency:60Hz; Input Power:-; Starting Torque:21N-cm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Product Range:D2E Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 24C2240 |
| Product Name | Motor, Capacitance; Rotation Direction Ebm-Papst |