Fan Tubeaxial 115VAC Round - 92mm Dia Ball 6 Wire Leads with Splice Terminals
MOTOR 115VAC 120W 3000RPM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2871-ND | M2E068-DF13-79 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts | |
| Running Current | 1.15 amps | |
| Nominal Power | 120 watts | 120 watts |