ebm-papst Inc. Ac Motor, 3000Rpm, 115Vac; Rotation Direction Ebm-Papst M2E068-DF13-79

Description
AC MOTOR, 3000RPM, 115VAC; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Input Power:70W; Starting Torque:13N-cm; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3000RPM, 115VAC; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Input Power:70W; Starting Torque:13N-cm; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3000Rpm, 115Vac; Rotation Direction Ebm-Papst - 84M9667 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3000Rpm, 115Vac; Rotation Direction Ebm-Papst
84M9667
Ac Motor, 3000Rpm, 115Vac; Rotation Direction Ebm-Papst 84M9667
AC MOTOR, 3000RPM, 115VAC; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Input Power:70W; Starting Torque:13N-cm; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

AC MOTOR, 3000RPM, 115VAC; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Input Power:70W; Starting Torque:13N-cm; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84M9667
Product Name Ac Motor, 3000Rpm, 115Vac; Rotation Direction Ebm-Papst
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB Series AC Right Angle Gearmotor - 5274 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Dust Proof Electrical Motors - dust-proof-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details