ebm-papst Inc. Metal Filter; For Use With Ebm-Papst LZ60

Description
METAL FILTER; For Use With:Ebm Papst 4000 and 9000 Series; Fan Frame Size:120mm; Fixing Centers:104.8mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Filter; External Depth:4.45mm; Fan Filter Type:Mesh RoHS Compliant: Yes
Datasheet
Description
METAL FILTER; For Use With:Ebm Papst 4000 and 9000 Series; Fan Frame Size:120mm; Fixing Centers:104.8mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Filter; External Depth:4.45mm; Fan Filter Type:Mesh RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Filter; For Use With Ebm-Papst - 86K9745 - Newark, An Avnet Company
Chicago, IL, United States
Metal Filter; For Use With Ebm-Papst
86K9745
Metal Filter; For Use With Ebm-Papst 86K9745
METAL FILTER; For Use With:Ebm Papst 4000 and 9000 Series; Fan Frame Size:120mm; Fixing Centers:104.8mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Filter; External Depth:4.45mm; Fan Filter Type:Mesh RoHS Compliant: Yes

METAL FILTER; For Use With:Ebm Papst 4000 and 9000 Series; Fan Frame Size:120mm; Fixing Centers:104.8mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Filter; External Depth:4.45mm; Fan Filter Type:Mesh RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 86K9745
Product Name Metal Filter; For Use With Ebm-Papst
Type Mesh
Unlock Full Specs
to access all available technical data

Similar Products

4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 611323 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 4.0 GPM (15 L/min)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details