ebm-papst Inc. Metal Filter, 8000 Series Fans; For Use With Ebm-Papst LZ60-8

Description
METAL FILTER, 8000 SERIES FANS; For Use With:Ebm Papst 80mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.37mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Mesh Filter; External Depth:4.45mm RoHS Compliant: Yes
Datasheet
Description
METAL FILTER, 8000 SERIES FANS; For Use With:Ebm Papst 80mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.37mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Mesh Filter; External Depth:4.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Filter, 8000 Series Fans; For Use With Ebm-Papst - 47M1931 - Newark, An Avnet Company
Chicago, IL, United States
Metal Filter, 8000 Series Fans; For Use With Ebm-Papst
47M1931
Metal Filter, 8000 Series Fans; For Use With Ebm-Papst 47M1931
METAL FILTER, 8000 SERIES FANS; For Use With:Ebm Papst 80mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.37mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Mesh Filter; External Depth:4.45mm RoHS Compliant: Yes

METAL FILTER, 8000 SERIES FANS; For Use With:Ebm Papst 80mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.37mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Mesh Filter; External Depth:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 47M1931
Product Name Metal Filter, 8000 Series Fans; For Use With Ebm-Papst
Unlock Full Specs
to access all available technical data

Similar Products

PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 611325 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 37.0 GPM (140 L/min)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details