ebm-papst Inc. Fan Filter Screen, 120Mm, Plastic; For Use With Ebm-Papst LZ40N

Description
FAN FILTER SCREEN, 120MM, PLASTIC; For Use With:EBM Papst 4000 Series DC Axial Fans; Fan Frame Size:120mm; Fixing Centers:-; Guard Material:Stainless Steel; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN FILTER SCREEN, 120MM, PLASTIC; For Use With:EBM Papst 4000 Series DC Axial Fans; Fan Frame Size:120mm; Fixing Centers:-; Guard Material:Stainless Steel; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Screen, 120Mm, Plastic; For Use With Ebm-Papst - 57F1032 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Screen, 120Mm, Plastic; For Use With Ebm-Papst
57F1032
Fan Filter Screen, 120Mm, Plastic; For Use With Ebm-Papst 57F1032
FAN FILTER SCREEN, 120MM, PLASTIC; For Use With:EBM Papst 4000 Series DC Axial Fans; Fan Frame Size:120mm; Fixing Centers:-; Guard Material:Stainless Steel; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes

FAN FILTER SCREEN, 120MM, PLASTIC; For Use With:EBM Papst 4000 Series DC Axial Fans; Fan Frame Size:120mm; Fixing Centers:-; Guard Material:Stainless Steel; Filter Material:Plastic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 57F1032
Product Name Fan Filter Screen, 120Mm, Plastic; For Use With Ebm-Papst
Filter Medium Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-8 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details