ebm-papst Inc. Temperature Sensor; Accessory Type Ebm-Papst LZ370

Description
TEMPERATURE SENSOR; Accessory Type:Temperature Sensor; For Use With:EBM Papst 8300, 8300V, 8400, 8400N, 8400V Series Axial Fans; Product Range:EBM Papst; Sensor Terminals:Through Hole; Thermocouple Type:RTD RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR; Accessory Type:Temperature Sensor; For Use With:EBM Papst 8300, 8300V, 8400, 8400N, 8400V Series Axial Fans; Product Range:EBM Papst; Sensor Terminals:Through Hole; Thermocouple Type:RTD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor; Accessory Type Ebm-Papst - 50B6427 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Accessory Type Ebm-Papst
50B6427
Temperature Sensor; Accessory Type Ebm-Papst 50B6427
TEMPERATURE SENSOR; Accessory Type:Temperature Sensor; For Use With:EBM Papst 8300, 8300V, 8400, 8400N, 8400V Series Axial Fans; Product Range:EBM Papst; Sensor Terminals:Through Hole; Thermocouple Type:RTD RoHS Compliant: Yes

TEMPERATURE SENSOR; Accessory Type:Temperature Sensor; For Use With:EBM Papst 8300, 8300V, 8400, 8400N, 8400V Series Axial Fans; Product Range:EBM Papst; Sensor Terminals:Through Hole; Thermocouple Type:RTD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 50B6427
Product Name Temperature Sensor; Accessory Type Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.63 Watt (W) Power Brushless DC Axial Fan - D6025L48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details