LZ30-9 -- FINGER GUARD AC4300H EXH EBM-PAPST
ebm-papst Inc.
Finger Guard Ac4300H Exh Ebm-Papst
LZ30-9
Description
FINGER GUARD AC4300H EXH
Description
FINGER GUARD AC4300H EXH
Suppliers
Finger Guard Ac4300H Exh Ebm-Papst
84M9621
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
84M9621 |
|
Product Name
|
Finger Guard Ac4300H Exh Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details