LZ25 -- FINGER GUARDS, FILTERS & SLEEVES
ebm-papst Inc.
Finger Guards, Filters & Sleeves
LZ25
Description
FAN GUARD 135MM METAL
Description
FAN GUARD 135MM METAL
Datasheet
Suppliers
Finger Guards, Filters & Sleeves
LZ25
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
LZ25 |
|
Product Name
|
Finger Guards, Filters & Sleeves |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage
230 volts
View Details