ebm-papst Inc. Fan Power Cord; For Use With Ebm-Papst LZ126

Description
FAN POWER CORD; For Use With:Ebm Papst Axial Fans w/ Flat Terminal Leads (3.0 x 0.5mm); Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:39.4"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes
Description
FAN POWER CORD; For Use With:Ebm Papst Axial Fans w/ Flat Terminal Leads (3.0 x 0.5mm); Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:39.4"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Ebm-Papst - 47M1932 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Ebm-Papst
47M1932
Fan Power Cord; For Use With Ebm-Papst 47M1932
FAN POWER CORD; For Use With:Ebm Papst Axial Fans w/ Flat Terminal Leads (3.0 x 0.5mm); Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:39.4"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes

FAN POWER CORD; For Use With:Ebm Papst Axial Fans w/ Flat Terminal Leads (3.0 x 0.5mm); Voltage Rating:-; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:39.4"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47M1932
Product Name Fan Power Cord; For Use With Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details