ebm-papst Inc. Fan Filters & Accessories LZ120

Description
Fan Filters & Accessories Plug and Cord Set, Straight, 24" Cable Length, UL/CSA
Datasheet
Description
Fan Filters & Accessories Plug and Cord Set, Straight, 24" Cable Length, UL/CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fan Filters & Accessories
LZ120
Fan Filters & Accessories LZ120
Fan Filters & Accessories Plug and Cord Set, Straight, 24" Cable Length, UL/CSA

Fan Filters & Accessories Plug and Cord Set, Straight, 24" Cable Length, UL/CSA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number LZ120
Product Name Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N88 50701 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 1759817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details