ebm-papst Inc. EC diagonal module K3G200-AD11-02

Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa
Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa

Suppliers

Company
Product
Description
Supplier Links
EC diagonal module - K3G200-AD11-02 - ebm-papst Inc.
Farmington, CT, United States
EC diagonal module
K3G200-AD11-02
EC diagonal module K3G200-AD11-02
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa

Powerful, compact and durable


At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration.


Technical data - diagonal fans


Voltage

9-72 VDC


Air flow rate

up to 1,100 m3/h


Power consumption

19-360 W


Applications

up to 1,500 Pa

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number K3G200-AD11-02
Product Name EC diagonal module
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 309 SCFM (525 m³/hr)
Static Pressure Range 1 in H2O (1.05 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
PTF-S SERIES - Inline Duct Fans - PTF-75S H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5507 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Backward Curved Fan - N88-56708 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details