Fan Tubeaxial 230VAC Square - 266mm L x 266mm H Ball 7 Wire Leads
EC CENTRIFUGAL MODULE - RADICAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3172-ND | K3G190-RD45-03 | 54X7698 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ec Centrifugal Blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Static Pressure | 1.83 in H2O (3.42 Torr) | ||
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 1.35 amps |