ebm-papst Inc. Bldc Dual Centrifugal Fan, 139Mm, 81Dba; Blower Type Ebm-Papst K3G097-AP46-01

Description
BLDC DUAL CENTRIFUGAL FAN, 139MM, 81DBA; Blower Type:Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139mm; External Depth:351mm; Air Flow - CFM:-; Air Flow - m3/min:20m³/min; Noise Rating:81dBA; Power Rating:320W RoHS Compliant: Yes
Datasheet
Description
BLDC DUAL CENTRIFUGAL FAN, 139MM, 81DBA; Blower Type:Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139mm; External Depth:351mm; Air Flow - CFM:-; Air Flow - m3/min:20m³/min; Noise Rating:81dBA; Power Rating:320W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Dual Centrifugal Fan, 139Mm, 81Dba; Blower Type Ebm-Papst - 81AH9783 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Dual Centrifugal Fan, 139Mm, 81Dba; Blower Type Ebm-Papst
81AH9783
Bldc Dual Centrifugal Fan, 139Mm, 81Dba; Blower Type Ebm-Papst 81AH9783
BLDC DUAL CENTRIFUGAL FAN, 139MM, 81DBA; Blower Type:Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139mm; External Depth:351mm; Air Flow - CFM:-; Air Flow - m3/min:20m³/min; Noise Rating:81dBA; Power Rating:320W RoHS Compliant: Yes

BLDC DUAL CENTRIFUGAL FAN, 139MM, 81DBA; Blower Type:Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139mm; External Depth:351mm; Air Flow - CFM:-; Air Flow - m3/min:20m³/min; Noise Rating:81dBA; Power Rating:320W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 81AH9783
Product Name Bldc Dual Centrifugal Fan, 139Mm, 81Dba; Blower Type Ebm-Papst
Air Flow Rate 706 SCFM (1201 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTGF SERIES - Inline Duct Fans - PTGF-500\150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details