G3G160-AC70-01 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G3G160-AC70-01
Description
DC CENTRIFUGAL BLOWER
-
Acme Chip Technology Co., Limited
-
Newark, An Avnet Company
Description
DC CENTRIFUGAL BLOWER
Suppliers
Dc Centrifugal Blower Ebm-Papst
23T2711
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
G3G160-AC70-01 |
23T2711 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Dc Centrifugal Blower Ebm-Papst |
|
Nominal Voltage
|
115 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8500 SCFM (14448 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details