Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 178mm L x 184mm H Ball 2 Wire Leads
MOTORIZED IMPELLER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3461-ND | G2S150-AB56-42 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts | |
| Running Current | 0.3200 amps | |
| Nominal Power | 57 watts | 57 watts |