Fan Blower, Centrifugal 115VAC Rectangular - 226mm L x 261mm H (126mm Dia) Ball 318.0 CFM (8.90m³/min) 3 Wire Leads
FAN BLWR CENT 226X130MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2513-ND | G2E146-BF05-29 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 318 SCFM (541 m³/hr) | 318 SCFM (541 m³/hr) |
| Maximum Sound Level | 69 dbA | 69 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |