Fan Blower, Centrifugal 230VAC Rectangular - 226mm L x 247mm H (140mm Dia) Ball 179.5 CFM (5.03m³/min) 2 Wire Leads
FAN BLWR CENT 226X130MM 230VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G2E140-AL40-48-ND | G2E140-AL40-48 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 180 SCFM (305 m³/hr) | 180 SCFM (305 m³/hr) |
| Maximum Sound Level | 60 dbA | 60 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |