G2E133-DN77-12 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G2E133-DN77-12
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
G2E133-DN77-12 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level
41.2 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details