G2E120-DO16-17 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G2E120-DO16-17
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
G2E120-DO16-17 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
86.96 SCFM (148 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.4 SCFM (133 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details