Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 143mm L x 137mm H Ball 4 Wire Leads
MOTORIZED IMPELLER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3449-ND | 79R8036 | G2E097-HD01-02 |
| Product Name | AC Fans | Ac Centrifugal Blower Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.1700 amps | ||
| Nominal Power | 37 watts | 37 watts |