G2D160-AF02-01 -- AC CENTRIFUGAL BLOWER EBM-PAPST
ebm-papst Inc.
Ac Centrifugal Blower Ebm-Papst
G2D160-AF02-01
Description
AC Centrifugal Blower
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
AC Centrifugal Blower
Suppliers
Ac Centrifugal Blower Ebm-Papst
79R8032
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
79R8032 |
G2D160-AF02-01 |
|
Product Name
|
Ac Centrifugal Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details