G2D146-BF04-24 -- AC CENTRIFUGAL BLOWER EBM-PAPST
ebm-papst Inc.
Ac Centrifugal Blower Ebm-Papst
G2D146-BF04-24
Description
AC Centrifugal Blower
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
AC Centrifugal Blower
Suppliers
Ac Centrifugal Blower Ebm-Papst
89C0473
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
89C0473 |
G2D146-BF04-24 |
|
Product Name
|
Ac Centrifugal Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level
32.38 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details