G2D146-BF02-07 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G2D146-BF02-07
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
MOTORIZED IMPELLER
Suppliers
Ac Centrifugal Blower Ebm-Papst
01C3946
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
G2D146-BF02-07 |
01C3946 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Centrifugal Blower Ebm-Papst |
|
Nominal Voltage
|
0.5750 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.33 SCFM (36.26 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details