Fan Blower 24VDC Rectangular/Rounded - 226.3mm L x 261.5mm H Ball 4 Wire Leads with Splice Terminals
FAN BLOWER 226.3X130.0MM 24VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3446-ND | G1G140-AV17-02 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 24 volts | 24 volts |
| Voltage Range | 24 volts | |
| Running Current | 2.5 amps | |
| Blower/Fan Type | Blower |