Fan Blower 24VDC Rectangular/Rounded - 159mm L x 185mm H Ball 4 Wire Leads with Splice Terminals
FAN BLOWER 159X115.0MM 24VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3445-ND | G1G108-AB17-02 | 97H8348 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Centrifugal Blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts | ||
| Running Current | 2 amps | ||
| Blower/Fan Type | Blower |