FF60 -- PAPST FAN TEMPLATE EBM-PAPST
ebm-papst Inc.
Papst Fan Template Ebm-Papst
FF60
Description
PAPST FAN TEMPLATE
Description
PAPST FAN TEMPLATE
Suppliers
Papst Fan Template Ebm-Papst
84M9170
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
84M9170 |
|
Product Name
|
Papst Fan Template Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.31 SCFM (49.82 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details