Fan Blower, Cross Flow 230VAC Rectangular - 471mm L x 163mm H Ball 200.0 CFM (5.60m³/min) Terminal Block
BLOWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3440-ND | FE1Q-230-060-04 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 200 SCFM (340 m³/hr) | 200 SCFM (340 m³/hr) |
| Maximum Sound Level | 56 dbA | 56 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |