FE1Q-230-060-02 -- AC CROSSFLOW BLOWER EBM-PAPST
ebm-papst Inc.
Ac Crossflow Blower Ebm-Papst
FE1Q-230-060-02
Description
AC CrossFlow Blower
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
AC CrossFlow Blower
Suppliers
Ac Crossflow Blower Ebm-Papst
31M0139
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
31M0139 |
FE1Q-230-060-02 |
|
Product Name
|
Ac Crossflow Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Air Flow
|
|
215 SCFM (365 m³/hr)
|
|
Maximum Sound Level
|
|
55 dbA
|
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details