EE1G-115-180-05 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
EE1G-115-180-05
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Suppliers
Ac Centrifugal Blower Ebm-Papst
03K9168
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
EE1G-115-180-05 |
03K9168 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Centrifugal Blower Ebm-Papst |
|
Maximum Air Flow
|
350 SCFM (595 m³/hr)
|
|
|
Maximum Sound Level
|
61 dbA
|
|
|
Nominal Voltage
|
115 volts
|
|
|
Nominal Power
|
152 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details