DC MOTOR, 251W, 5900RPM, 1500MN-M; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5900rpm; Torque Max:1500mN-m; Power Rating:251W; Motor Size:63mm; External Length:126.1mm; Product Range:ECI Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 02AH3145 |
| Product Name | Dc Motor, 251W, 5900Rpm, 1500Mn-M; Dc Motor Type Ebm-Papst |