DC MOTOR, 3-PH, 280W, 5900RPM, 3300MN-M; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5900rpm; Torque Max:3300mN-m; Power Rating:280W; Motor Size:63mm; External Length:126.1mm; Product Range:ECI Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 02AH3140 |
| Product Name | Dc Motor, 3-Ph, 280W, 5900Rpm, 3300Mn-M; Dc Motor Type Ebm-Papst |