DC MOTOR, 3-PH, 92W, 5700RPM, 960MN-M; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5700rpm; Torque Max:960mN-m; Power Rating:92W; Motor Size:42mm; External Length:114mm; Product Range:ECI Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 02AH3135 |
| Product Name | Dc Motor, 3-Ph, 92W, 5700Rpm, 960Mn-M; Dc Motor Type Ebm-Papst |
| Motor Type | DC Motor |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.1233 HP |