ebm-papst Inc. Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DV6448/12

Description
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:312CFM; Noise Rating:65dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:312CFM; Noise Rating:65dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9732 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9732
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9732
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:312CFM; Noise Rating:65dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:312CFM; Noise Rating:65dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV6448/12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV6448/12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV6448/12
FAN AXIAL 171.5X50.8MM 48VDC

FAN AXIAL 171.5X50.8MM 48VDC

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV6448/12
DC Fans DV6448/12
DC Fans DC Tubeaxial Fan, Diagonal, 172x160x51mm, 48VDC, 311.9CFM, 65dBA, 40W, 4300RPM, Ball Bearing, Speed Signal, TTL Compatible

DC Fans DC Tubeaxial Fan, Diagonal, 172x160x51mm, 48VDC, 311.9CFM, 65dBA, 40W, 4300RPM, Ball Bearing, Speed Signal, TTL Compatible

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 86K9732 DV6448/12 DV6448/12
Product Name Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 312 SCFM (530 m³/hr) 312 SCFM (530 m³/hr)
Nominal Voltage 48 volts 48 volts
Nominal Power 40 watts 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details