Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 617.0 CFM (17.28m³/min) 4 Wire Leads
ebm-papst DV6318/2TDH4P Axial Fan
FAN AXIAL 171.5X50.8MM 48VDC
DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 617CFM, 300W, 6500RPM, Ball Bearing, Speed Signal, Open Collector Output
DC FAN, AXIAL, 172MM X 51MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:617CFM; Noise Rating:77dBA; Power Rating:300W; Current Rating:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2586-ND | 7647388 | DV6318/2TDH4P | DV6318/2TDH4P | 48W4822 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Dc Fan, Axial, 172Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 617 SCFM (1049 m³/hr) | 618 SCFM (1050 m³/hr) | 617 SCFM (1049 m³/hr) | 617 SCFM (1049 m³/hr) | |
| Nominal Voltage | 48 volts | 48 volts | 48 volts | ||
| Voltage Range | 48 volts | ||||
| Blower/Fan Type | Tube Axial | Axial Fan | Axial Fan |