DV6248/17TDAU -- 48VDC, ANALOG CONT.,/17 EBM-PAPST
ebm-papst Inc.
48Vdc, Analog Cont.,/17 Ebm-Papst
DV6248/17TDAU
Description
48VDC, ANALOG CONT.,/17
Description
48VDC, ANALOG CONT.,/17
Suppliers
48Vdc, Analog Cont.,/17 Ebm-Papst
71C9392
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
71C9392 |
|
Product Name
|
48Vdc, Analog Cont.,/17 Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.5 SCFM (113 m³/hr)
Maximum Sound Level
52 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details