ebm-papst Inc. DC Brushless Fans (BLDC) DV6224

Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1156-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1156-ND
DC Brushless Fans (BLDC) 381-1156-ND
Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 20C8011 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
20C8011
Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 20C8011
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:317.8CFM; Noise Rating:63dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:317.8CFM; Noise Rating:63dBA; Power Rating:40W; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV6224 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV6224
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV6224
FAN AXIAL 171.5X50.8MM 24VDC

FAN AXIAL 171.5X50.8MM 24VDC

Supplier's Site
Fan; Tubeaxial; 16 V to 28 V VDC; 50/60Hz; 40 W; 4300 RPM; 63 dBA; 317.8 CFM - 70104847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 16 V to 28 V VDC; 50/60Hz; 40 W; 4300 RPM; 63 dBA; 317.8 CFM
70104847
Fan; Tubeaxial; 16 V to 28 V VDC; 50/60Hz; 40 W; 4300 RPM; 63 dBA; 317.8 CFM 70104847
Metal fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 64 Oz. Dimensions: 6.77" × 2.00" (172 mm × 51 mm).

Metal fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 64 Oz. Dimensions: 6.77" × 2.00" (172 mm × 51 mm).

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1156-ND 20C8011 DV6224 70104847
Product Name DC Brushless Fans (BLDC) Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; Tubeaxial; 16 V to 28 V VDC; 50/60Hz; 40 W; 4300 RPM; 63 dBA; 317.8 CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 318 SCFM (540 m³/hr) 318 SCFM (540 m³/hr) 318 SCFM (540 m³/hr) 318 SCFM (540 m³/hr)
Maximum Sound Level 63 dbA 63 dbA 63 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06020BSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details