ebm-papst Inc. Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DV5218/2N-40154

Description
AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 88H3022 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
88H3022
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 88H3022
AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 88H3022
Product Name Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details