Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
FAN AXIAL 127X38MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 158.9CFM, 56dBA, 19.8W, 4930RPM, Ball Bearing, IP68
AXIAL FAN, 127MM, 24VDC, 158.9CFM, 56DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:158.9CFM; Noise Rating:56dBA; Power Rating:19.8W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2768-ND | DV5214NU | DV5214NU | 57J2574 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 127Mm, 24Vdc, 158.9Cfm, 56Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 159 SCFM (270 m³/hr) | 159 SCFM (270 m³/hr) | 159 SCFM (270 m³/hr) | |
| Maximum Sound Level | 56 dbA | 56 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |