ebm-papst Inc. DC Brushless Fans (BLDC) DV5214N

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2279-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2279-ND
DC Brushless Fans (BLDC) 381-2279-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Buy Now Datasheet
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W - 70104925 - Allied Electronics, Inc.
Fort Worth, TX, USA
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W
70104925
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W 70104925
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g). Features: Plastic Fan Housing Fiberglass Reinforced Plastic (PA) Impeller Electronically Commutated External Rotor Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads Ball Bearing Construction 17.3 Oz. (415 g)

Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g).
Features:

  • Plastic Fan Housing
  • Fiberglass Reinforced Plastic (PA) Impeller
  • Electronically Commutated External Rotor Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads
  • Ball Bearing Construction
  • 17.3 Oz. (415 g)
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV5214N
DC Fans DV5214N
DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 24VDC, 158.9CFM, 56dBA, 20.4W, 5000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 24VDC, 158.9CFM, 56dBA, 20.4W, 5000RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV5214N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV5214N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV5214N
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9729 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9729
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9729
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:20W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:20W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2279-ND 70104925 DV5214N DV5214N 86K9729
Product Name DC Brushless Fans (BLDC) AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Maximum Sound Level 56 dbA 56 dbA 56 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details